Manufacturer: STMicroelectronics
Win Source Part Number: 031485-STPS1150A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS1150A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FSS115 TRTB; FSS115 HE3 TRTS; CDBA1150-HF;
Introduction Date: July 23, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
150V 1A Schottky Rectifier, SMA, Surface Mount Product overview: STPS1150A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1150A can be used for catalog matching and distributor lookup.
Schottky barrier diode STPS1150A 1A 150V
Schottky barrier diode STPS1150A 1A 150V
Schottky barrier diode STPS1150A 1A 150V
Diode Schottky 150V 1A Surface Mount SMA
Diode Schottky 150V 1A Surface Mount SMA
Diode Schottky 150V 1A Surface Mount SMA
DIODE SCHOTTKY 150V 1A SMA
150V 820mV@1A 1A SMA Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 1.0 Amp 150 Volt
DIODE SCHOTTKY 150V 1A SMA
DIODE SCHOTTKY 150V 1A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 031485-STPS1150A | 280-STPS1150A | 249864 | 249864P | 497-7545-6-ND | STPS1150A | STPS1150A | STPS1150A | STPS1150A | 761-STPS1150A |
| Product Name | Diodes, Rectifiers - Single - STPS1150A | Schottky SMD 150V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 150V 1A SMA |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | SMA; SMA | Tape and Reel | Do-214ac (sma) | DO-214AC | SMA; DO-214AC, SMA | SMA | SMA | SMA | SMA; DO-214AC, SMA | |
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | 0.8200 volts | 0.8200 volts | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS |