Texas Instruments Standard Linear and Logic 3.6V 0.25pF TVS Protection Diode TPD4E02B04DQAR

Description
4-Ch Bidirectional TVS Diode, 3.6V, 0.25pF, 10-USON Product overview: TPD4E02B04DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 0.25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 0.25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E02B04DQAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Bidirectional TVS Diode, 3.6V, 0.25pF, 10-USON Product overview: TPD4E02B04DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 0.25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 0.25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E02B04DQAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 0.25pF TVS Protection Diode - 144-TPD4E02B04DQAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.25pF TVS Protection Diode
144-TPD4E02B04DQAR
3.6V 0.25pF TVS Protection Diode 144-TPD4E02B04DQAR
4-Ch Bidirectional TVS Diode, 3.6V, 0.25pF, 10-USON Product overview: TPD4E02B04DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 0.25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 0.25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E02B04DQAR can be used for catalog matching and distributor lookup.

4-Ch Bidirectional TVS Diode, 3.6V, 0.25pF, 10-USON Product overview: TPD4E02B04DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 0.25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 0.25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E02B04DQAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-43875-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-43875-1-ND
TVS Diodes 296-43875-1-ND
8.8V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8.8V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-43875-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-43875-2-ND
TVS Diodes 296-43875-2-ND
8.8V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8.8V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-43875-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-43875-6-ND
TVS Diodes 296-43875-6-ND
8.8V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8.8V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 1330731 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1330731
TVS Diodes 1330731
4-Ch ESD Protection Diode for USB USON10

4-Ch ESD Protection Diode for USB USON10

Supplier's Site
TVS Diodes - 1330731P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1330731P
TVS Diodes 1330731P
4-Ch ESD Protection Diode for USB USON10

4-Ch ESD Protection Diode for USB USON10

Supplier's Site
TVS Diodes - 1685058 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1685058
TVS Diodes 1685058
4-Ch ESD Protection Diode for USB USON10

4-Ch ESD Protection Diode for USB USON10

Supplier's Site
TVS - TVS - Diodes - TPD4E02B04DQAR - 801120-TPD4E02B04DQAR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD4E02B04DQAR
801120-TPD4E02B04DQAR
TVS - TVS - Diodes - TPD4E02B04DQAR 801120-TPD4E02B04DQAR
Manufacturer: Texas Instruments Win Source Part Number: 801120-TPD4E02B04DQA R Packaging: Reel Type: Zener Mounting Style: SMD Applications: HDMI Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Voltage - Breakdown (Min): 5.5V Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 17W Power Line Protection: No Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-UFDFN Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 8.8V (Typ) Capacitance at Frequency: 0.27pF at 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 801120-TPD4E02B04DQAR
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: HDMI
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.6V (Maximum)
Voltage - Breakdown (Min): 5.5V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 17W
Power Line Protection: No
Supplier Device Package: 10-USON (2.5x1)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-UFDFN
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 8.8V (Typ)
Capacitance at Frequency: 0.27pF at 1MHz

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD4E02B04DQAR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD4E02B04DQAR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD4E02B04DQAR
5A 8.8V 17W 5.5V Bi-Directional 3.6V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

5A 8.8V 17W 5.5V Bi-Directional 3.6V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes TPD4E02B04DQAR
TVS DIODE 3.6VWM 8.8VC 10USON

TVS DIODE 3.6VWM 8.8VC 10USON

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4E02B04DQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4E02B04DQAR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4E02B04DQAR
TVS DIODE 3.6VWM 8.8VC 10USON

TVS DIODE 3.6VWM 8.8VC 10USON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD4E02B04DQAR 296-43875-1-ND 1330731 1330731P 801120-TPD4E02B04DQAR TPD4E02B04DQAR TPD4E02B04DQAR TPD4E02B04DQAR
Product Name 3.6V 0.25pF TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - TPD4E02B04DQAR TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package 10-UFDFN Uson USON 10-UFDFN 10-USON (2.5x1)
Peak Pulse Power 17 watts 17 watts 17 watts 17 watts 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
TVS Diodes - 1221461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details