Manufacturer: Texas Instruments
Win Source Part Number: 851385-TVS2200DRVR
Package: Reel - TR
Family Name: TVS2200
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TVS2200DRVR-ND, 296-52187-2, 296-52187-1, 296-52187-6
TVS Diodes / ESD Suppressors 22V flat-clamp surge protection device 6-WSON -40 to 125
WSON-6-EP(2x2) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 851385-TVS2200DRVR | 296-52187-6-ND | TVS2200DRVR | TVS2200DRVR |
| Product Name | Surge Suppression ICs - TVS2200DRVR | TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | |||
| Package | 6-WDFN Exposed Pad | WSON-6 | ||
| Peak Pulse Power | 145 watts | |||
| VC | 28 volts |