Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
SHENZHEN HOTTECH ELECTRONICS CO., LTD.
SS510B -- DIODES >> SCHOTTKY BARRIER DIODES (SBD)
Shenzhen Hottech Electronics Co., Ltd.
Diodes >> Schottky Barrier Diodes (SBD)
SS510B
Description
100V 5A SMB Schottky Barrier Diodes (SBD) ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
100V 5A SMB Schottky Barrier Diodes (SBD) ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS510B
Diodes >> Schottky Barrier Diodes (SBD)
SS510B
100V 5A SMB Schottky Barrier Diodes (SBD) ROHS
100V 5A SMB Schottky Barrier Diodes (SBD) ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Schottky Diodes
Product Number
SS510B
Product Name
Diodes >> Schottky Barrier Diodes (SBD)
Package
SMB
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes, Rectifiers - Single - BAS70LT1
BAS70LT1
Specs
Package
SOT23; SOT-23-3 (TO-236)
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
1697413
Specs
Applications
Rectifier
Package
DPAK; Dpak (to-252)
RoHS Compliant
RoHS
View Details
Skyworks Solutions, Inc.
RF Diodes - SMS7630-005
SMS7630-005
View Details
2
suppliers
Fuji Electric Corp. of America
Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC
ERA81-004
Specs
Package
Lead-2
I
F
1000 mA
I
FSM
50 amps
View Details