Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
45 V, 15 A dual Power Schottky Rectifier Product overview: STPS1545CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS1545CG-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053956-STPS1545CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: STPS1545CG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SRS1040; SRS1040 RN; RBR10NS40AFH;
Introduction Date: June 18, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY SCHOTTKY 45V D2PAK
DIODE ARR SCHOTT 45V 7.5A D2PAK
45V Dual Common Cathode 570mV@7.5A 7.5A TO-263-2 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 2X7.5 Amp 45 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-19687-6-ND | 286-STPS1545CG-TR | 053956-STPS1545CG-TR | STPS1545CG-TR | STPS1545CG-TR | STPS1545CG-TR | 57P1629 | STPS1545CG-TR |
| Product Name | Diode Arrays | Dual Schottky 45 V 15 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS1545CG-TR | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 7.5 amps |