35A 1.1V@1A 1A 400V ABS Bridge Rectifiers ROHS
35A 1.1V@1A 1A 400V ABS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | TB4S-10 | TB4S-10 |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 1 amps | |
| IFSM | 35 amps |