Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 797174-TLZ7V5C-GS08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 3μA @ 6.93V
Voltage - Zener (Nom) (Vz): 7.5V
Family Name: TLZ7V5C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 8 Ohm
Alternative Parts (Cross-Reference): CLL5236B; MLL5236B-1; CDLL5236A; BZT55C7V5;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF
Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA Product overview: TLZ7V5C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ7V5C-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 7.5V 500MW SOD80
Single 7.29V~7.67V 500mW 7.5V SOD-80 Zener Diodes ROHS
Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 797174-TLZ7V5C-GS08 | TLZ7V5C-GS08GIDKR-ND | 287-TLZ7V5C-GS08 | TLZ7V5C-GS08 | TLZ7V5C-GS08 | TLZ7V5C-GS08 |
| Product Name | Diodes - Zener - Single - TLZ7V5C-GS08 | Single Zener Diodes | 3uA Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Zener Diodes |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | 7.5 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms | ||
| IR | 0.0030 mA | 3 mA | 0.0030 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |