Manufacturer: ON Semiconductor
Win Source Part Number: 853010-SZ1SMB5922BT3
Series: Automotive, AEC-Q101
Features: Zener Diode 7.5 V 3 W
Package: Reel - TR
Family Name: SZ1SMB5922
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 7.5V 3W SMB
Zener Diode 7.5V 3W ±5% Surface Mount SMB
DIODE ZENER 7.5V 3W SMB
Zener Diodes ZEN SMB REG 3W
±5% Single 7.12V~7.88V 3W 7.5V SMB Zener Diodes ROHS
ZENER DIODE, 7.5V, 3W, SMB; Zener Voltage Nom:7.5V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
DIODE ZENER 7.5V 3W SMB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 853010-SZ1SMB5922BT3G | 488-SZ1SMB5922BT3GDKR-ND | SZ1SMB5922BT3G | SZ1SMB5922BT3G | SZ1SMB5922BT3G | 76T7985 | SZ1SMB5922BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMB5922BT3G | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Zener Diode, 7.5V, 3W, Smb; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | DO-214AA, SMB; SMB | SMB-2 | SMB | DO-214AA (SMB); SMB | SMB; SMB | ||
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | ||||
| ZZT | 3 ohms | 3 ohms | 3 ohms | ||||
| IR | 0.0050 mA | 0.0050 mA | 5 mA |