DIODE ZENER 15V 5W DO214AA Product overview: SZ6515 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ6515 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367665-SZ6515
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: EIC SEMICONDUCTOR INC.
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 11.5 V
Power - Max: 5 W
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 2.5 Ohms
DIODE ZENER 15V 5W DO214AA
±5% 5W 15V SMB(DO-214AA) Zener Diodes ROHS
DIODE ZENER 15V 5W DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZ6515 | 1367665-SZ6515 | SZ6515 | SZ6515 | SZ6515 |
| Product Name | 15V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AA, SMB | DO-214AA (SMB); SMB | SMB | DO-214AA, SMB; SMB |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts |
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | 2 ohms |