Zener Diode Single 16V 2% 40Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB16-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 16V, 40Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 16V, 40Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB16-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 16V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 16V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 16V 500mW ±2% Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 057191-TZMB16-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diodes 16 Volt 0.5W 2%
DIODE ZENER 16V 500MW SOD80
±2% Single 15.7V~16.3V 500mW 16V SOD-80 Zener Diodes ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMB16-GS08 | TZMB16-GS08GICT-ND | 057191-TZMB16-GS08 | TZMB16-GS08 | TZMB16-GS08 | TZMB16-GS08 |
| Product Name | Automotive 16V 40Ohm 500mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - TZMB16-GS08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | 40 ohms |