350A 1V@4A 8A 1kV TTF Bridge Rectifiers ROHS
350A 1V@4A 8A 1kV TTF Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | TT8MF | TT8MF |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 8 amps | |
| IFSM | 350 amps |