onsemi Single Zener Diodes SZMMSZ5231BT1G

Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMSZ5231BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5231BT1GOSTR-ND
Single Zener Diodes SZMMSZ5231BT1GOSTR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5231BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5231BT1GOSDKR-ND
Single Zener Diodes SZMMSZ5231BT1GOSDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5231BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5231BT1GOSCT-ND
Single Zener Diodes SZMMSZ5231BT1GOSCT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-SZMMSZ5231BT1G
500 mW Zener Diode 287-SZMMSZ5231BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5231BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5231BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5231BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5231BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SZMMSZ5231BT1G - 800713-SZMMSZ5231BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMSZ5231BT1G
800713-SZMMSZ5231BT1G
Diodes - Zener - Single - SZMMSZ5231BT1G 800713-SZMMSZ5231BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 800713-SZMMSZ5231BT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 17 Ohms Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 2V Part Number Series: MMSZ5231B

Manufacturer: ON Semiconductor
Win Source Part Number: 800713-SZMMSZ5231BT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 2V
Part Number Series: MMSZ5231B

Buy Now
Diodes >> Zener Diodes - SZMMSZ5231BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SZMMSZ5231BT1G
Diodes >> Zener Diodes SZMMSZ5231BT1G
±5% Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS

±5% Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ5231BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ5231BT1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ5231BT1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
DIODE ZENER 5.1V 500MW SOD123 - 598-SZMMSZ5231BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 500MW SOD123
598-SZMMSZ5231BT1G
DIODE ZENER 5.1V 500MW SOD123 598-SZMMSZ5231BT1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi - 13AC6261 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi
13AC6261
Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi 13AC6261
ZENER DIODE, AEC-Q101, 5.1V, 0.5W, SOD123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G SeriesRoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 5.1V, 0.5W, SOD123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G SeriesRoHS Compliant: Yes

Supplier's Site
Zener Diode, Auto, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi - 13AC4047 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Auto, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi
13AC4047
Zener Diode, Auto, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi 13AC4047
ZENER DIODE, AUTO, 5.1V, 0.5W, SOD123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AUTO, 5.1V, 0.5W, SOD123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZMMSZ5231BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMSZ5231BT1G
Single Zener Diodes SZMMSZ5231BT1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMSZ5231BT1GOSTR-ND 287-SZMMSZ5231BT1G 800713-SZMMSZ5231BT1G SZMMSZ5231BT1G SZMMSZ5231BT1G 598-SZMMSZ5231BT1G 13AC6261 13AC4047 SZMMSZ5231BT1G
Product Name Single Zener Diodes 500 mW Zener Diode Diodes - Zener - Single - SZMMSZ5231BT1G Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 5.1V 500MW SOD123 Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi Zener Diode, Auto, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data