THYRISTOR 170V 30A 8SOIC
THYRISTOR 170V 30A 8SOIC
THYRISTOR, SLIC PROTECTOR, -170V, SOIC-8; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:SLIC Protector; Breakover Voltage Vbo Max:-112V; No. of Circuits:2Circuits; Peak Pulse RoHS Compliant: Yes
SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TISP61089BDR-S | TISP61089BDR-S | 86Y1104 | TISP61089BDR-S |
| Product Name | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Slic Protector, -170V, Soic-8; Reverse Stand-Off Voltage Vrwm Bourns | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | 8-SOIC |