IC ESD SOLUTION 2CH SOT23-6
ESD SOLUTION, 2CH, SOT23-6; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:463.18mW; Product Range:TPD2S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DEVICE MIXED 11V SOT23-6
SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPD2S017DBVR | 33AH5149 | TPD2S017DBVR | TPD2S017DBVR |
| Product Name | Mixed Technology | Esd Solution, 2Ch, Sot23-6; Clamping Voltage Vc Max Texas Instruments | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS |