Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 727394-SZMMSZ5240BT1
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 3μA @ 3V
Voltage - Zener (Nom) (Vz): 10V
Family Name: SZMMSZ5240B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): CMHZ5240B BK Lead Free; CMHZ5240B; CMHZ5240B Lead Free;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Zener Diode 500 mW SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5240BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5240BT1G can be used for catalog matching and distributor lookup.
Zener Diodes ZEN REG 0.5W 10V
DIODE ZENER 10V 500MW SOD123
±5% Single 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS
DIODE ZENER 10V 500MW SOD123
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5240BT1GOSCT-ND | 727394-SZMMSZ5240BT1G | SZMMSZ5240BT1G | 287-SZMMSZ5240BT1G | SZMMSZ5240BT1G | SZMMSZ5240BT1G | SZMMSZ5240BT1G | SZMMSZ5240BT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ5240BT1G | 500 mW Zener Diode | Zener Diodes | Single Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |||
| ZZT | 17 ohms | 17 ohms | 17 ohms | 17 ohms | 17 ohms | |||
| IR | 0.0030 mA | 0.0030 mA | 0.0030 mA | 3 mA |