Texas Instruments Standard Linear and Logic TVS Diodes TPD4S012DRYR

Description
Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
Request a Quote Datasheet
Description
Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-24244-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24244-1-ND
TVS Diodes 296-24244-1-ND
Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)

Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)

Buy Now Datasheet
TVS Diodes - 296-24244-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24244-6-ND
TVS Diodes 296-24244-6-ND
Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)

Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)

Buy Now Datasheet
TVS Diodes - 296-24244-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24244-2-ND
TVS Diodes 296-24244-2-ND
Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)

Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-SON (1.45x1)

Buy Now Datasheet
Singapore, Singapore
5.5V 15pF 8kV TVS Protection Diode
144-TPD4S012DRYR
5.5V 15pF 8kV TVS Protection Diode 144-TPD4S012DRYR
4-Ch TVS Diode, 5.5V Rev, 15pF, ±8kV ESD, USB, 60W, SON Product overview: TPD4S012DRYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 15pF, 8kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 15pF, 8kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4S012DRYR can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 5.5V Rev, 15pF, ±8kV ESD, USB, 60W, SON Product overview: TPD4S012DRYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 15pF, 8kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 15pF, 8kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4S012DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7099076P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7099076P
TVS Diodes 7099076P
ESD Solution 6-Pin USON

ESD Solution 6-Pin USON

Supplier's Site
TVS Diodes - 9215125 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9215125
TVS Diodes 9215125
ESD Solution 6-Pin USON

ESD Solution 6-Pin USON

Supplier's Site
TVS Diodes - 7099076 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7099076
TVS Diodes 7099076
ESD Solution 6-Pin USON

ESD Solution 6-Pin USON

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD4S012DRYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD4S012DRYR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD4S012DRYR
3A 60W 6V Unidirectional 5.5V SON-6(1x1.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

3A 60W 6V Unidirectional 5.5V SON-6(1x1.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes TPD4S012DRYR
TVS DIODE 5.5VWM 6SON

TVS DIODE 5.5VWM 6SON

Supplier's Site Datasheet
Esd Solution, 4Ch, Son-6; Clamping Voltage Vc Max Texas Instruments - 33AH5161 - Newark, An Avnet Company
Chicago, IL, United States
Esd Solution, 4Ch, Son-6; Clamping Voltage Vc Max Texas Instruments
33AH5161
Esd Solution, 4Ch, Son-6; Clamping Voltage Vc Max Texas Instruments 33AH5161
ESD SOLUTION, 4CH, SON-6; Clamping Voltage Vc Max:10.5V; Diode Case Style:SON; No. of Pins:6Pins; Operating Voltage:950mV; Power Dissipation Pd:60W; Product Range:TPD4S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD SOLUTION, 4CH, SON-6; Clamping Voltage Vc Max:10.5V; Diode Case Style:SON; No. of Pins:6Pins; Operating Voltage:950mV; Power Dissipation Pd:60W; Product Range:TPD4S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4S012DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4S012DRYR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4S012DRYR
TVS DIODE 5.5VWM 6SON

TVS DIODE 5.5VWM 6SON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 296-24244-1-ND 144-TPD4S012DRYR 7099076P 9215125 TPD4S012DRYR TPD4S012DRYR 33AH5161 TPD4S012DRYR
Product Name TVS Diodes 5.5V 15pF 8kV TVS Protection Diode TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Esd Solution, 4Ch, Son-6; Clamping Voltage Vc Max Texas Instruments Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 6-UFDFN Tape and Reel SON Son 6-UFDFN 6-SON (1.45x1)
Peak Pulse Power 60 watts 60 watts 60 watts 60 watts 60 watts
VBR 6 volts 6 volts 6 volts 6 volts
IFSM 3 amps
Unlock Full Specs
to access all available technical data