Texas Instruments Standard Linear and Logic TVS Diodes TPD4EUSB30DQAR

Description
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Request a Quote Datasheet
Description
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-28063-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-28063-6-ND
TVS Diodes 296-28063-6-ND
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-28063-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-28063-2-ND
TVS Diodes 296-28063-2-ND
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-28063-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-28063-1-ND
TVS Diodes 296-28063-1-ND
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
0.8pF 5.5V 8V TVS Protection Diode - 144-TPD4EUSB30DQAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8pF 5.5V 8V TVS Protection Diode
144-TPD4EUSB30DQAR
0.8pF 5.5V 8V TVS Protection Diode 144-TPD4EUSB30DQAR
4-Ch USB 3.0 ESD Protection IC, 0.8pF, 5.5V, 8V Clamp, 5A, SON Product overview: TPD4EUSB30DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8pF, 5.5V, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 0.8pF, 5.5V, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4EUSB30DQAR can be used for catalog matching and distributor lookup.

4-Ch USB 3.0 ESD Protection IC, 0.8pF, 5.5V, 8V Clamp, 5A, SON Product overview: TPD4EUSB30DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8pF, 5.5V, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 0.8pF, 5.5V, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4EUSB30DQAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4EUSB30DQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4EUSB30DQAR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4EUSB30DQAR
TVS DIODE 5.5VWM 8VC 10USON

TVS DIODE 5.5VWM 8VC 10USON

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD4EUSB30DQAR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD4EUSB30DQAR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD4EUSB30DQAR
1A 45W 8V 7V Unidirectional 5.5V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

1A 45W 8V 7V Unidirectional 5.5V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes TPD4EUSB30DQAR
TVS DIODE 5.5VWM 8VC 10USON

TVS DIODE 5.5VWM 8VC 10USON

Supplier's Site Datasheet
Esd Protection Array, 4Ch, Son-10; Clamping Voltage Vc Max Texas Instruments - 33AH5152 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 4Ch, Son-10; Clamping Voltage Vc Max Texas Instruments
33AH5152
Esd Protection Array, 4Ch, Son-10; Clamping Voltage Vc Max Texas Instruments 33AH5152
ESD PROTECTION ARRAY, 4CH, SON-10; Clamping Voltage Vc Max:8V; Diode Case Style:SON; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION ARRAY, 4CH, SON-10; Clamping Voltage Vc Max:8V; Diode Case Style:SON; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 296-28063-6-ND 144-TPD4EUSB30DQAR TPD4EUSB30DQAR TPD4EUSB30DQAR TPD4EUSB30DQAR 33AH5152
Product Name TVS Diodes 0.8pF 5.5V 8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Esd Protection Array, 4Ch, Son-10; Clamping Voltage Vc Max Texas Instruments
Configuration Single Single
Package 10-UFDFN Tape and Reel 10-USON (2.5x1) 10-UFDFN SON
Peak Pulse Power 45 watts 45 watts 45 watts 45 watts 45 watts
VC 8 volts 8 volts 8 volts 8 volts
VBR 7 volts 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data