Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 978500-SZMMSZ7V5T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ7V5T1GOSTR,SZM
Base Product Number: SZMMSZ7
ZENER DIODE, 7.5V, 0.5W, SOD-123; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes
±5% Single 7.13V~7.88V 500mW 7.5V SOD-123 Zener Diodes ROHS
DIODE ZENER 7.5V 500MW SOD123
DIODE ZENER 7.5V 500MW SOD123
| DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ7V5T1GOSTR-ND | 978500-SZMMSZ7V5T1G | 76T7798 | SZMMSZ7V5T1G | SZMMSZ7V5T1G | SZMMSZ7V5T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 7.5V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | 7.5 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms | ||
| IR | 1.00E-3 mA | 1.00E-3 mA | 1.00E-3 mA | 1 mA |