onsemi Single Zener Diodes SZBZX84C16LT1G

Description
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16LT1GOSTR-ND
Single Zener Diodes SZBZX84C16LT1GOSTR-ND
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16LT1GOSCT-ND
Single Zener Diodes SZBZX84C16LT1GOSCT-ND
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16LT1GOSDKR-ND
Single Zener Diodes SZBZX84C16LT1GOSDKR-ND
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C16LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C16LT1G
DIODE ZENER 16V 250MW SOT23-3

DIODE ZENER 16V 250MW SOT23-3

Supplier's Site
Diodes >> Zener Diodes - SZBZX84C16LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SZBZX84C16LT1G
Diodes >> Zener Diodes SZBZX84C16LT1G
±5% Single 15.3V~17.1V 250mW 16V SOT-23 Zener Diodes ROHS

±5% Single 15.3V~17.1V 250mW 16V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C16LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C16LT1G
Single Zener Diodes SZBZX84C16LT1G
DIODE ZENER 16V 250MW SOT23-3

DIODE ZENER 16V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 13AC6253 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
13AC6253
Zener Diode, Aec-Q101, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 13AC6253
ZENER DIODE, AEC-Q101, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C16LT1G
Zener Diodes SZBZX84C16LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C16LT1GOSTR-ND SZBZX84C16LT1G SZBZX84C16LT1G SZBZX84C16LT1G 13AC6253 SZBZX84C16LT1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes Zener Diode, Aec-Q101, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3
VZ 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data