Vishay Precision Group SMD 3A 60V Diode and Rectifier SS36-E3/57T

Description
3A 60V Rectifier Diode, SMC, Surface Mount Product overview: SS36-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 60V Rectifier Diode, SMC, Surface Mount Product overview: SS36-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 60V Diode and Rectifier - 280-SS36-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 60V Diode and Rectifier
280-SS36-E3/57T
SMD 3A 60V Diode and Rectifier 280-SS36-E3/57T
3A 60V Rectifier Diode, SMC, Surface Mount Product overview: SS36-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36-E3/57T can be used for catalog matching and distributor lookup.

3A 60V Rectifier Diode, SMC, Surface Mount Product overview: SS36-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS36-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS36-E3/57TGICT-ND
Single Diodes SS36-E3/57TGICT-ND
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS36-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS36-E3/57TGITR-ND
Single Diodes SS36-E3/57TGITR-ND
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS36-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS36-E3/57TGIDKR-ND
Single Diodes SS36-E3/57TGIDKR-ND
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS36-E3/57T - 030841-SS36-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS36-E3/57T
030841-SS36-E3/57T
Diodes, Rectifiers - Single - SS36-E3/57T 030841-SS36-E3/57T
Manufacturer: Vishay Win Source Part Number: 030841-SS36-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Family Name: SS36 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS36; SS36-TP; SK36; Introduction Date: October 21, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: Vishay
Win Source Part Number: 030841-SS36-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS36
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS36; SS36-TP; SK36;
Introduction Date: October 21, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000975
Schottky Diodes & Rectifiers 7000975
Diode Schottky 60V 3A SMC

Diode Schottky 60V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7000975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000975P
Schottky Diodes & Rectifiers 7000975P
Diode Schottky 60V 3A SMC

Diode Schottky 60V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 9189610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189610
Schottky Diodes & Rectifiers 9189610
Diode Schottky 60V 3A SMC

Diode Schottky 60V 3A SMC

Supplier's Site
RECTIFIER, 3A,60V,SM SCHOTTKY - 70217328 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 3A,60V,SM SCHOTTKY
70217328
RECTIFIER, 3A,60V,SM SCHOTTKY 70217328
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS36-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS36-E3/57T
Diodes >> Schottky Barrier Diodes (SBD) SS36-E3/57T
60V 750mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

60V 750mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8121 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8121
Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8121
SCHOTTKY RECTIFIER, 3A 60V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 60V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 60V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5900 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 60V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5900
Schottky Rectifier, 3A 60V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5900
SCHOTTKY RECTIFIER, 3A 60V DO-214AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 60V DO-214AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:750mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS36-E3/57T
Schottky Diodes & Rectifiers SS36-E3/57T
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt

Schottky Diodes & Rectifiers 3.0 Amp 60 Volt

Buy Now Datasheet
Single Diodes - SS36-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS36-E3/57T
Single Diodes SS36-E3/57T
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS36-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS36-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS36-E3/57T
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS36-E3/57T SS36-E3/57TGICT-ND 030841-SS36-E3/57T 7000975 7000975P 70217328 SS36-E3/57T 77K8121 SS36-E3/57T SS36-E3/57T SS36-E3/57T
Product Name SMD 3A 60V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS36-E3/57T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers RECTIFIER, 3A,60V,SM SCHOTTKY Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 3A 60V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AB, (SMC) Do-214ab (smc) DO-214AA DO-214AB (SMC) DO-214AB (SMC) SMC (DO-214AB) DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data