500mA 40V Schottky Rectifier, Surface Mount Product overview: STPS0540Z from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS0540Z can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Manufacturer: STMicroelectronics
Win Source Part Number: 031478-STPS0540Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
Current - Reverse Leakage @ Vr: 40μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
40V 500mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 500mA, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
SCHOTTKY RECTIFIER, 500mA, 40V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 500MA SOD123
DIODE SCHOTTKY 40V 500MA SOD123
Schottky Diodes & Rectifiers 0.5 Amp 40 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS0540Z | 497-7538-1-ND | 031478-STPS0540Z | STPS0540Z | 89K1572 | STPS0540Z | STPS0540Z | STPS0540Z |
| Product Name | Schottky SMD 500mA 40V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS0540Z | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 500Ma, 40V, Sod-123; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.5000 amps | |||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Life Cycle Stage | Active | Active |