Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095337-SS34
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SS34
Categories: Discrete Semiconductor Products
Manufacturer Package: SMC (DO-214AB)
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SK34; SS34-TP; SS34;
Introduction Date: January 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Schottky 40V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 40V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 40V 3A Surface Mount SMC (DO-214AB)
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier Product overview: SS34 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3a, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3a, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS34 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 3A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
DIODE, SCHOTTKY, 40V, 3A, DO-214; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE, SCHOTTKY, 3A, 40V, DO-214AB-3, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A SMC
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 8080433 | 8080433P | 095337-SS34 | SS34FSDKR-ND | 2085-SS34 | 18C8659 | 95M4461 | 85W3556 | SS34 | SS34 | SS34 | SS34 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - SS34 | Single Diodes | Schottky 3a 40V Diode and Rectifier | Schottky Rectifier, 3A 40V Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 40V, 3A, Do-214; Repetitive Reverse Voltage Vrrm Max Onsemi | Diode, Schottky, 3A, 40V, Do-214Ab-3, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||||||
| Package | Do-214ab (smc) | DO-214AB (SMC) | Reel | DO-214AB (SMC) | DO-214AB | DO-214AB (SMC) | DO-214AB, SMC | SMC (DO-214AB) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |