onsemi Single Zener Diodes SZBZX84C10ET1G

Description
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C10ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C10ET1GOSDKR-ND
Single Zener Diodes SZBZX84C10ET1GOSDKR-ND
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C10ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C10ET1GOSCT-ND
Single Zener Diodes SZBZX84C10ET1GOSCT-ND
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C10ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C10ET1GOSTR-ND
Single Zener Diodes SZBZX84C10ET1GOSTR-ND
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C10ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C10ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C10ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C10ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C10ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C10ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C10ET1G - 898743-SZBZX84C10ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C10ET1G
898743-SZBZX84C10ET1G
Diodes - Zener - Single - SZBZX84C10ET1G 898743-SZBZX84C10ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 898743-SZBZX84C10ET1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 10 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C10ET1GOSTR, SZBZX84C10ET1GOSCT, SZBZX84C10ET1G-ND, SZBZX84C10ET1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 898743-SZBZX84C10ET1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 10 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C10ET1GOSTR, SZBZX84C10ET1GOSCT, SZBZX84C10ET1G-ND, SZBZX84C10ET1GOSDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C10ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C10ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C10ET1G
DIODE ZENER 10V 225MW SOT23-3

DIODE ZENER 10V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - SZBZX84C10ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C10ET1G
Single Zener Diodes SZBZX84C10ET1G
DIODE ZENER 10V 225MW SOT23-3

DIODE ZENER 10V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C10ET1G
Zener Diodes SZBZX84C10ET1G
Zener Diodes REG .225W 10V SPCL

Zener Diodes REG .225W 10V SPCL

Buy Now Datasheet
Diodes >> Zener Diodes - SZBZX84C10ET1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SZBZX84C10ET1G
Diodes >> Zener Diodes SZBZX84C10ET1G
±6% 225mW 10V SOT-23 Zener Diodes ROHS

±6% 225mW 10V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C10ET1GOSDKR-ND 287-SZBZX84C10ET1G 898743-SZBZX84C10ET1G SZBZX84C10ET1G SZBZX84C10ET1G SZBZX84C10ET1G SZBZX84C10ET1G
Product Name Single Zener Diodes 225 W SOT-23 Zener Diode Diodes - Zener - Single - SZBZX84C10ET1G Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Diodes >> Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data