onsemi Single Zener Diodes SZBZX84C8V2LT1G

Description
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C8V2LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C8V2LT1GOSDKR-ND
Single Zener Diodes SZBZX84C8V2LT1GOSDKR-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C8V2LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C8V2LT1GOSTR-ND
Single Zener Diodes SZBZX84C8V2LT1GOSTR-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C8V2LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C8V2LT1GOSCT-ND
Single Zener Diodes SZBZX84C8V2LT1GOSCT-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C8V2LT1G - 1026786-SZBZX84C8V2LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C8V2LT1G
1026786-SZBZX84C8V2LT1G
Diodes - Zener - Single - SZBZX84C8V2LT1G 1026786-SZBZX84C8V2LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1026786-SZBZX84C8V2L T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1026786-SZBZX84C8V2LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 7815446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7815446
Zener Diodes 7815446
Zener Diode 8.2V 6% 225mW Auto SOT23

Zener Diode 8.2V 6% 225mW Auto SOT23

Supplier's Site
Zener Diodes - 7815446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7815446P
Zener Diodes 7815446P
Zener Diode 8.2V 6% 225mW Auto SOT23

Zener Diode 8.2V 6% 225mW Auto SOT23

Supplier's Site
Zener Diodes - 1631214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631214
Zener Diodes 1631214
Zener Diode 8.2V 6% 225mW Auto SOT23

Zener Diode 8.2V 6% 225mW Auto SOT23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C8V2LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C8V2LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C8V2LT1G
DIODE ZENER 8.2V 225MW SOT23-3

DIODE ZENER 8.2V 225MW SOT23-3

Supplier's Site
Diodes >> Zener Diodes - SZBZX84C8V2LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SZBZX84C8V2LT1G
Diodes >> Zener Diodes SZBZX84C8V2LT1G
±5% 225mW 8.2V SOT-23-3 Zener Diodes ROHS

±5% 225mW 8.2V SOT-23-3 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC7317 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi
50AC7317
Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi 50AC7317
ZENER DIODE, AEC-Q101, 8.2V, SOT-23; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZBZX84CxxxLT1 G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 8.2V, SOT-23; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZBZX84CxxxLT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C8V2LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C8V2LT1G
Single Zener Diodes SZBZX84C8V2LT1G
DIODE ZENER 8.2V 225MW SOT23-3

DIODE ZENER 8.2V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C8V2LT1G
Zener Diodes SZBZX84C8V2LT1G
Zener Diodes ZEN REG .250W

Zener Diodes ZEN REG .250W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C8V2LT1GOSDKR-ND 1026786-SZBZX84C8V2LT1G 7815446 7815446P SZBZX84C8V2LT1G SZBZX84C8V2LT1G 50AC7317 SZBZX84C8V2LT1G SZBZX84C8V2LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C8V2LT1G Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, Aec-Q101, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C62X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers