onsemi TVS Diodes SZNUP2105LT1G

Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZNUP2105LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SZNUP2105LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SZNUP2105LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
24V 350W SOT-23 TVS Protection Diode
144-SZNUP2105LT1G
24V 350W SOT-23 TVS Protection Diode 144-SZNUP2105LT1G
TVS Diode 24V Bi-Dir 350W SOT-23 ESD Protection Product overview: SZNUP2105LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 350W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 350W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNUP2105LT1G can be used for catalog matching and distributor lookup.

TVS Diode 24V Bi-Dir 350W SOT-23 ESD Protection Product overview: SZNUP2105LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 350W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 350W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNUP2105LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SZNUP2105LT1G
TVS DIODE 24VWM 44VC SOT23-3

TVS DIODE 24VWM 44VC SOT23-3

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SZNUP2105LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SZNUP2105LT1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SZNUP2105LT1G
44V 26.2V SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

44V 26.2V SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi - 81Y7343 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi
81Y7343
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi 81Y7343
DIODE, ESD PROTECTION, 24V, SOT-23; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:SZNUP Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, SOT-23; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:SZNUP Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi - 85AC2229 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi
85AC2229
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi 85AC2229
DIODE, ESD PROTECTION, 24V, SOT-23; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, SOT-23; Clamping Voltage Vc Max:44V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZNUP2105LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZNUP2105LT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZNUP2105LT1G
TVS DIODE 24VWM 44VC SOT23-3

TVS DIODE 24VWM 44VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SZNUP2105LT1GOSTR-ND 144-SZNUP2105LT1G SZNUP2105LT1G SZNUP2105LT1G 81Y7343 SZNUP2105LT1G
Product Name TVS Diodes 24V 350W SOT-23 TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 44 volts 44 volts 44 volts 44 volts
VBR 26.2 volts 26.2 volts 26.2 volts 26.2 volts
Unlock Full Specs
to access all available technical data