Texas Instruments High-Performance Analog 6V 10V 12pF TVS Protection Diode TPD8E003DQDR

Description
8-Ch TVS Diode Array, 6V Breakdown, 10V Clamp, 12pF, 2A, WSON Product overview: TPD8E003DQDR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 10V, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 10V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD8E003DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch TVS Diode Array, 6V Breakdown, 10V Clamp, 12pF, 2A, WSON Product overview: TPD8E003DQDR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 10V, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 10V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD8E003DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 10V 12pF TVS Protection Diode
144-TPD8E003DQDR
6V 10V 12pF TVS Protection Diode 144-TPD8E003DQDR
8-Ch TVS Diode Array, 6V Breakdown, 10V Clamp, 12pF, 2A, WSON Product overview: TPD8E003DQDR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 10V, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 10V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD8E003DQDR can be used for catalog matching and distributor lookup.

8-Ch TVS Diode Array, 6V Breakdown, 10V Clamp, 12pF, 2A, WSON Product overview: TPD8E003DQDR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 10V, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 10V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD8E003DQDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD8E003DQDR - 1111172-TPD8E003DQDR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD8E003DQDR
1111172-TPD8E003DQDR
TVS - TVS - Diodes - TPD8E003DQDR 1111172-TPD8E003DQDR
Manufacturer: Texas Instruments Win Source Part Number: 1111172-TPD8E003DQDR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 8 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (1.7x1.35) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 10V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 55W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1111172-TPD8E003DQDR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 8
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (1.7x1.35)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 55W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 296-27669-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-27669-2-ND
TVS Diodes 296-27669-2-ND
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 8-WSON (1.7x1.35)

10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 8-WSON (1.7x1.35)

Buy Now Datasheet
TVS Diodes - 296-27669-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-27669-6-ND
TVS Diodes 296-27669-6-ND
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 8-WSON (1.7x1.35)

10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 8-WSON (1.7x1.35)

Buy Now Datasheet
TVS Diodes - 296-27669-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-27669-1-ND
TVS Diodes 296-27669-1-ND
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 8-WSON (1.7x1.35)

10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 8-WSON (1.7x1.35)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD8E003DQDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD8E003DQDR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD8E003DQDR
TVS DIODE 10VC 8-WSON

TVS DIODE 10VC 8-WSON

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD8E003DQDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD8E003DQDR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD8E003DQDR
2A@8/20us 55W 10V 6V WSON-8(1.4x1.7) Electrostatic and Surge Protection (TVS/ESD) ROHS

2A@8/20us 55W 10V 6V WSON-8(1.4x1.7) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes TPD8E003DQDR
TVS DIODE 10VC 8-WSON

TVS DIODE 10VC 8-WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD8E003DQDR 1111172-TPD8E003DQDR 296-27669-2-ND TPD8E003DQDR TPD8E003DQDR TPD8E003DQDR
Product Name 6V 10V 12pF TVS Protection Diode TVS - TVS - Diodes - TPD8E003DQDR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 8-WSON (1.7x1.35) 8-WFDFN Exposed Pad 8-WSON (1.7x1.35) 8-WFDFN Exposed Pad
Peak Pulse Power 55 watts 55 watts 55 watts 55 watts 55 watts
Tj -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data