Diode Schottky 40V 1A Surface Mount SOD-123F
Diode Schottky 40V 1A Surface Mount SOD-123F
Diode Schottky 40V 1A Surface Mount SOD-123F
Manufacturer: STMicroelectronics
Win Source Part Number: 898351-STPS1L40ZF
Features: Diode Schottky 40 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16916-1, 497-16916-2, 497-16916-6
40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40ZF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40ZF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SOD123F
Schottky Diodes & Rectifiers Low Drop Power Schottky Rectifier
DIODE SCHOTTKY 40V 1A SOD123F
SCHOTTKY RECTIFIER, 1A, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
40V 1A 500mV@1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 497-16916-6-ND | 898351-STPS1L40ZF | 280-STPS1L40ZF | STPS1L40ZF | STPS1L40ZF | STPS1L40ZF | 13AC0788 | STPS1L40ZF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS1L40ZF | Schottky 40 V 1 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123FL | SOD-123 | ||
| VF | 0.5000 volts | 0.5000 volts | 0.6300 volts | 0.5000 volts | ||||
| Life Cycle Stage | Active |