Texas Instruments Standard Linear and Logic TVS Diodes TPD4E1U06DCKR

Description
Texas Instruments TPD4E1U06DCKR
Request a Quote Datasheet
Description
Texas Instruments TPD4E1U06DCKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2297080 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2297080
TVS Diodes 2297080
Texas Instruments TPD4E1U06DCKR

Texas Instruments TPD4E1U06DCKR

Supplier's Site
TVS Diodes - 2297079 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2297079
TVS Diodes 2297079
Texas Instruments TPD4E1U06DCKR

Texas Instruments TPD4E1U06DCKR

Supplier's Site
TVS Diodes - 2297080P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2297080P
TVS Diodes 2297080P
Texas Instruments TPD4E1U06DCKR

Texas Instruments TPD4E1U06DCKR

Supplier's Site
Singapore, Singapore
SMD 1pF 6.5V 11V TVS Protection Diode
144-TPD4E1U06DCKR
SMD 1pF 6.5V 11V TVS Protection Diode 144-TPD4E1U06DCKR
4-Ch TVS Diode, 1pF, 6.5V BV, 11V Clamp, 5.5V WV, SC-70, SMD Product overview: TPD4E1U06DCKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 1pF, 6.5V, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 1pF, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1U06DCKR can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 1pF, 6.5V BV, 11V Clamp, 5.5V WV, SC-70, SMD Product overview: TPD4E1U06DCKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 1pF, 6.5V, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 1pF, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1U06DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-39347-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39347-6-ND
TVS Diodes 296-39347-6-ND
15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - 296-39347-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39347-1-ND
TVS Diodes 296-39347-1-ND
15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - 296-39347-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39347-2-ND
TVS Diodes 296-39347-2-ND
15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments - 33AH5158 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments
33AH5158
Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments 33AH5158
DIODE, ESD PROTECTION, 5.5V, 0.8PF; Clamping Voltage Vc Max:15V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, 0.8PF; Clamping Voltage Vc Max:15V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4E1U06DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4E1U06DCKR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4E1U06DCKR
TVS DIODE 5.5VWM 15VC SC70-6

TVS DIODE 5.5VWM 15VC SC70-6

Supplier's Site
TVS Diodes TPD4E1U06DCKR
TVS DIODE 5.5VWM 15VC SC70-6

TVS DIODE 5.5VWM 15VC SC70-6

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD4E1U06DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD4E1U06DCKR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD4E1U06DCKR
3A 45W 15V 6.5V Unidirectional 5.5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS

3A 45W 15V 6.5V Unidirectional 5.5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2297080 144-TPD4E1U06DCKR 296-39347-6-ND 33AH5158 TPD4E1U06DCKR TPD4E1U06DCKR TPD4E1U06DCKR
Product Name TVS Diodes SMD 1pF 6.5V 11V TVS Protection Diode TVS Diodes Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Direction Unidirectional Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SC-70 Tape and Reel SOT363; 6-TSSOP, SC-88, SOT-363 SC-70-6 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363
Pin Count 6
Configuration Single Single
Unlock Full Specs
to access all available technical data