Comchip Technology Corporation TVS Diodes TV02W6V0B-HF

Description
10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123
Request a Quote Datasheet
Description
10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TV02W6V0B-HF-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123

10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 500W Applications: Telecom

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Telecom

Buy Now Datasheet
TVS Protection Diode - 144-TV02W6V0B-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TV02W6V0B-HF
TVS Protection Diode 144-TV02W6V0B-HF
TVS DIODE 6VWM 10.3VC SOD123 Product overview: TV02W6V0B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV02W6V0B-HF can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC SOD123 Product overview: TV02W6V0B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV02W6V0B-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TV02W6V0B-HF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TV02W6V0B-HF
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TV02W6V0B-HF
19.42A 10.3V 200W 6.67V Bi-Directional 6V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS

19.42A 10.3V 200W 6.67V Bi-Directional 6V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TV02W6V0B-HF-ND 144-TV02W6V0B-HF TV02W6V0B-HF
Product Name TVS Diodes Connectors,Interconnects TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123
Peak Pulse Power 200 watts 500 watts 200 watts 200 watts
VC 10.3 volts 25 volts 10.3 volts
VBR 6.67 volts 50.4 volts 6.67 volts
Unlock Full Specs
to access all available technical data