220A 1.1V@4A 8A 1kV TTF Bridge Rectifiers ROHS
220A 950mV@4A 8A 1kV TTF Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | TTR8MF | TTR8MF |
| Product Name | Diodes >> Bridge Rectifiers | Diodes |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | RoHS |
| IO | 8 amps | |
| IFSM | 220 amps |