Texas Instruments Standard Linear and Logic 5.5V 1pF SOT-23 TVS Protection Diode TPD4E1U06DBVR

Description
4-Ch Uni-Dir TVS Diode Array, 5.5V, 1pF, SOT-23 Product overview: TPD4E1U06DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1U06DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Uni-Dir TVS Diode Array, 5.5V, 1pF, SOT-23 Product overview: TPD4E1U06DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1U06DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 1pF SOT-23 TVS Protection Diode - 144-TPD4E1U06DBVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 1pF SOT-23 TVS Protection Diode
144-TPD4E1U06DBVR
5.5V 1pF SOT-23 TVS Protection Diode 144-TPD4E1U06DBVR
4-Ch Uni-Dir TVS Diode Array, 5.5V, 1pF, SOT-23 Product overview: TPD4E1U06DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1U06DBVR can be used for catalog matching and distributor lookup.

4-Ch Uni-Dir TVS Diode Array, 5.5V, 1pF, SOT-23 Product overview: TPD4E1U06DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1U06DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8255334 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8255334
TVS Diodes 8255334
Texas Instruments TPD4E1U06DBVR

Texas Instruments TPD4E1U06DBVR

Supplier's Site
TVS Diodes - 8255334P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8255334P
TVS Diodes 8255334P
Texas Instruments TPD4E1U06DBVR

Texas Instruments TPD4E1U06DBVR

Supplier's Site
TVS Diodes - 1628771 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1628771
TVS Diodes 1628771
Texas Instruments TPD4E1U06DBVR

Texas Instruments TPD4E1U06DBVR

Supplier's Site
TVS Diodes - 296-35965-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-35965-2-ND
TVS Diodes 296-35965-2-ND
15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 296-35965-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-35965-1-ND
TVS Diodes 296-35965-1-ND
15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 296-35965-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-35965-6-ND
TVS Diodes 296-35965-6-ND
15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4E1U06DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4E1U06DBVR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4E1U06DBVR
TVS DIODE 5.5VWM 15VC SOT23-6

TVS DIODE 5.5VWM 15VC SOT23-6

Supplier's Site
Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments - 33AH5157 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments
33AH5157
Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments 33AH5157
DIODE, ESD PROTECTION, 5.5V, 0.8PF; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, 0.8PF; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD4E1U06DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD4E1U06DBVR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD4E1U06DBVR
3A 45W 15V 6.5V Unidirectional 5.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

3A 45W 15V 6.5V Unidirectional 5.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes TPD4E1U06DBVR
TVS DIODE 5.5VWM 15VC SOT23-6

TVS DIODE 5.5VWM 15VC SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD4E1U06DBVR 8255334 8255334P 296-35965-2-ND TPD4E1U06DBVR 33AH5157 TPD4E1U06DBVR TPD4E1U06DBVR
Product Name 5.5V 1pF SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 5.5V, 0.8Pf; Clamping Voltage Vc Max Texas Instruments TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23 SOT23; SOT-23-6
Peak Pulse Power 45 watts 45 watts 45 watts 45 watts 45 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data