170A 11V 2.2kW 5.2V Unidirectional 5V DFN1610-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0571P.TNT |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Unidirectional |
| RoHS Compliant | RoHS |
| Peak Pulse Power | 2200 watts |
| IPPM | 170 amps |