STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS1L60ZFY STPS1L60ZFY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 850807-STPS1L60ZFY Series: Automotive, AEC-Q101 Features: Diode 60 V Package: Reel - TR Family Name: STPS1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17154-6, 497-17154-2, 497-17154-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 850807-STPS1L60ZFY Series: Automotive, AEC-Q101 Features: Diode 60 V Package: Reel - TR Family Name: STPS1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17154-6, 497-17154-2, 497-17154-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS1L60ZFY - 850807-STPS1L60ZFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1L60ZFY
850807-STPS1L60ZFY
Diodes, Rectifiers - Single - STPS1L60ZFY 850807-STPS1L60ZFY
Manufacturer: STMicroelectronics Win Source Part Number: 850807-STPS1L60ZFY Series: Automotive, AEC-Q101 Features: Diode 60 V Package: Reel - TR Family Name: STPS1 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17154-6, 497-17154-2, 497-17154-1

Manufacturer: STMicroelectronics
Win Source Part Number: 850807-STPS1L60ZFY
Series: Automotive, AEC-Q101
Features: Diode 60 V
Package: Reel - TR
Family Name: STPS1
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17154-6, 497-17154-2, 497-17154-1

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-STPS1L60ZFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-STPS1L60ZFY
Schottky 60V 1A Diode and Rectifier 280-STPS1L60ZFY
60V 1A Schottky Rectifier Diode Product overview: STPS1L60ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60ZFY can be used for catalog matching and distributor lookup.

60V 1A Schottky Rectifier Diode Product overview: STPS1L60ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60ZFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17154-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17154-1-ND
Single Diodes 497-17154-1-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17154-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17154-6-ND
Single Diodes 497-17154-6-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17154-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17154-2-ND
Single Diodes 497-17154-2-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - STPS1L60ZFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1L60ZFY
Single Diodes STPS1L60ZFY
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1L60ZFY
Schottky Diodes & Rectifiers STPS1L60ZFY
Schottky Diodes & Rectifiers Automotive Power Schottky rectifier

Schottky Diodes & Rectifiers Automotive Power Schottky rectifier

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS1L60ZFY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS1L60ZFY
Diodes >> Schottky Barrier Diodes (SBD) STPS1L60ZFY
60V 570mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

60V 570mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L60ZFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L60ZFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L60ZFY
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site
Rectifier Stmicroelectronics - 20AC4577 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4577
Rectifier Stmicroelectronics 20AC4577
RECTIFIER

RECTIFIER

Supplier's Site
Schottky Rectifier, 1A, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 13AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
13AC0791
Schottky Rectifier, 1A, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 13AC0791
SCHOTTKY RECTIFIER, 1A, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 850807-STPS1L60ZFY 280-STPS1L60ZFY 497-17154-1-ND STPS1L60ZFY STPS1L60ZFY STPS1L60ZFY STPS1L60ZFY 20AC4577 13AC0791
Product Name Diodes, Rectifiers - Single - STPS1L60ZFY Schottky 60V 1A Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Rectifier, 1A, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package SOD-123; SOD-123F SOD-123; SOD-123 SOD-123 SOD-123; SOD-123FL
VF 0.5700 volts 0.5700 volts 0.5700 volts 0.5700 volts
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data