Manufacturer: Vishay
Win Source Part Number: 057193-TZMB20-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode 20V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 20V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 20V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diodes 20 Volt 0.5W 2% Product overview: TZMB20-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB20-GS08 can be used for catalog matching and distributor lookup.
±2% 500mW 20V SOD-80 Zener Diodes ROHS
ZENER DIODE, 500mW, 20V, SOD-80; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 20V 500MW SOD80
Zener Diodes 20 Volt 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 057193-TZMB20-GS08 | TZMB20-GS08GIDKR-ND | 287-TZMB20-GS08 | TZMB20-GS08 | 20H3809 | TZMB20-GS08 | TZMB20-GS08 |
| Product Name | Diodes - Zener - Single - TZMB20-GS08 | Single Zener Diodes | 0.5W Zener Diode | Diodes >> Zener Diodes | Zener Diode, 500Mw, 20V, Sod-80; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | |||
| ZZT | 55 ohms | 55 ohms | 55 ohms | 55 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | 500 milliwatts |