Littelfuse, Inc. 600W in SMB Package SZP6SMB36CAT3G

Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet
Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZP6SMB36CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZP6SMB36CAT3G
600W in SMB Package SZP6SMB36CAT3G
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

Supplier's Site Datasheet
Singapore, Singapore
600W 30.8V TVS Protection Diode
144-SZP6SMB36CAT3G
600W 30.8V TVS Protection Diode 144-SZP6SMB36CAT3G
TVS Diode, 600W, 30.8V VRWM, Bidirectional, Silicon, SMB Product overview: SZP6SMB36CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB36CAT3G can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 30.8V VRWM, Bidirectional, Silicon, SMB Product overview: SZP6SMB36CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB36CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZP6SMB36CAT3G - 1104747-SZP6SMB36CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZP6SMB36CAT3G
1104747-SZP6SMB36CAT3G
TVS - TVS - Diodes - SZP6SMB36CAT3G 1104747-SZP6SMB36CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1104747-SZP6SMB36CAT 3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 280pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 12A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1104747-SZP6SMB36CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 280pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - SZP6SMB36CAT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZP6SMB36CAT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZP6SMB36CAT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZP6SMB36CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZP6SMB36CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZP6SMB36CAT3G
TVS DIODE 30.8VWM 49.9VC SMB

TVS DIODE 30.8VWM 49.9VC SMB

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SZP6SMB36CAT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SZP6SMB36CAT3G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SZP6SMB36CAT3G
12A 600W 49.9V 34.2V 30.8V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS

12A 600W 49.9V 34.2V 30.8V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SZP6SMB36CAT3G
TVS Diodes / ESD Suppressors SZP6SMB36CAT3G
TVS Diodes / ESD Suppressors 36V 600W BI-DIR SZP6SMB AEC-Q101

TVS Diodes / ESD Suppressors 36V 600W BI-DIR SZP6SMB AEC-Q101

Buy Now Datasheet
TVS Diodes SZP6SMB36CAT3G
TVS DIODE 30.8VWM 49.9VC SMB

TVS DIODE 30.8VWM 49.9VC SMB

Supplier's Site Datasheet
TVS DIODE 30.8V 49.9V SMB - 461-SZP6SMB36CAT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 30.8V 49.9V SMB
461-SZP6SMB36CAT3G
TVS DIODE 30.8V 49.9V SMB 461-SZP6SMB36CAT3G
TVS DIODE 30.8V 49.9V SMB

TVS DIODE 30.8V 49.9V SMB

Supplier's Site
Tvs Diode, Aec-Q101, 30.8V, Do-214Aa-2; Product Range Littelfuse - 02AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 30.8V, Do-214Aa-2; Product Range Littelfuse
02AC3923
Tvs Diode, Aec-Q101, 30.8V, Do-214Aa-2; Product Range Littelfuse 02AC3923
TVS DIODE, AEC-Q101, 30.8V, DO-214AA-2; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:30.8V; Clamping Voltage Vc Max:49.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:34.2V; RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 30.8V, DO-214AA-2; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:30.8V; Clamping Voltage Vc Max:49.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:34.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZP6SMB36CAT3G 144-SZP6SMB36CAT3G 1104747-SZP6SMB36CAT3G SZP6SMB36CAT3GOSTR-ND SZP6SMB36CAT3G SZP6SMB36CAT3G SZP6SMB36CAT3G SZP6SMB36CAT3G 461-SZP6SMB36CAT3G 02AC3923
Product Name 600W in SMB Package 600W 30.8V TVS Protection Diode TVS - TVS - Diodes - SZP6SMB36CAT3G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors TVS Diodes TVS DIODE 30.8V 49.9V SMB Tvs Diode, Aec-Q101, 30.8V, Do-214Aa-2; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
PD 600000 milliwatts
Configuration Single Single
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SMB; SMB SMB; DO-214AA, SMB SMB; SMB SMB DO-214AA-2 (SMB) SMB; DO-214AA, SMB SMB; DO-214AA, SMB DO-214AA
Unlock Full Specs
to access all available technical data