Texas Instruments High-Performance Analog TVS Diodes TPD4E02B04QDQARQ1

Description
8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Request a Quote Datasheet
Description
8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-48995-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48995-6-ND
TVS Diodes 296-48995-6-ND
8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-48995-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48995-1-ND
TVS Diodes 296-48995-1-ND
8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-48995-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48995-2-ND
TVS Diodes 296-48995-2-ND
8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
3.6V TVS Protection Diode - 144-TPD4E02B04QDQARQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V TVS Protection Diode
144-TPD4E02B04QDQARQ1
3.6V TVS Protection Diode 144-TPD4E02B04QDQARQ1
4-Ch Bidirectional TVS Diode, 3.6V, 10-USON, -40 to 125°C Product overview: TPD4E02B04QDQARQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E02B04QDQARQ 1 can be used for catalog matching and distributor lookup.

4-Ch Bidirectional TVS Diode, 3.6V, 10-USON, -40 to 125°C Product overview: TPD4E02B04QDQARQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E02B04QDQARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD4E02B04QDQARQ1 - 900635-TPD4E02B04QDQARQ1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD4E02B04QDQARQ1
900635-TPD4E02B04QDQARQ1
TVS - TVS - Diodes - TPD4E02B04QDQARQ1 900635-TPD4E02B04QDQARQ1
Manufacturer: Texas Instruments Win Source Part Number: 900635-TPD4E02B04QDQ ARQ1 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: TPD4E02B04 Categories: Circuit Protection Case / Package: 10-USON (2.5x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-48995-2, 296-48995-6, TPD4E02B04QDQARQ1-ND , 296-48995-1

Manufacturer: Texas Instruments
Win Source Part Number: 900635-TPD4E02B04QDQARQ1
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPD4E02B04
Categories: Circuit Protection
Case / Package: 10-USON (2.5x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-48995-2, 296-48995-6, TPD4E02B04QDQARQ1-ND, 296-48995-1

Buy Now Datasheet
TVS Diodes - 2528763 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528763
TVS Diodes 2528763
ESD Diode TVS, TPD4E02B04QDQARQ1

ESD Diode TVS, TPD4E02B04QDQARQ1

Supplier's Site
TVS Diodes - 2528763P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528763P
TVS Diodes 2528763P
ESD Diode TVS, TPD4E02B04QDQARQ1

ESD Diode TVS, TPD4E02B04QDQARQ1

Supplier's Site
TVS Diodes - 2528762 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528762
TVS Diodes 2528762
ESD Diode TVS, TPD4E02B04QDQARQ1

ESD Diode TVS, TPD4E02B04QDQARQ1

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4E02B04QDQARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4E02B04QDQARQ1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4E02B04QDQARQ1
TVS DIODE 3.6VWM 8.8VC 10USON

TVS DIODE 3.6VWM 8.8VC 10USON

Supplier's Site
TVS DIODE 3.6VWM 8.8VC 10USON

TVS DIODE 3.6VWM 8.8VC 10USON

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD4E02B04QDQARQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD4E02B04QDQARQ1
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD4E02B04QDQARQ1
2A@(8/20us) 8.8V 17W 5.5V 3.6V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

2A@(8/20us) 8.8V 17W 5.5V 3.6V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-48995-6-ND 144-TPD4E02B04QDQARQ1 900635-TPD4E02B04QDQARQ1 2528763 TPD4E02B04QDQARQ1 TPD4E02B04QDQARQ1 TPD4E02B04QDQARQ1
Product Name TVS Diodes 3.6V TVS Protection Diode TVS - TVS - Diodes - TPD4E02B04QDQARQ1 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package 10-UFDFN 10-USON (2.5x1) USON 10-USON (2.5x1) 10-UFDFN
Peak Pulse Power 17 watts 17 watts 17 watts 17 watts
VC 8.8 volts 8.8 volts 8.8 volts 8.8 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data