Vishay Precision Group SMD 3A 40V Diode and Rectifier SS34-E3/57T

Description
3A 40V Rectifier Diode, SMC, Surface Mount Product overview: SS34-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 40V Rectifier Diode, SMC, Surface Mount Product overview: SS34-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 40V Diode and Rectifier - 280-SS34-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 40V Diode and Rectifier
280-SS34-E3/57T
SMD 3A 40V Diode and Rectifier 280-SS34-E3/57T
3A 40V Rectifier Diode, SMC, Surface Mount Product overview: SS34-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-E3/57T can be used for catalog matching and distributor lookup.

3A 40V Rectifier Diode, SMC, Surface Mount Product overview: SS34-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS34-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS34-E3/57TGICT-ND
Single Diodes SS34-E3/57TGICT-ND
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS34-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS34-E3/57TGITR-ND
Single Diodes SS34-E3/57TGITR-ND
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS34-E3/57T - 030840-SS34-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS34-E3/57T
030840-SS34-E3/57T
Diodes, Rectifiers - Single - SS34-E3/57T 030840-SS34-E3/57T
Manufacturer: Vishay Win Source Part Number: 030840-SS34-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Family Name: SS34 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK34T; SK34-TP-HF; SS34; SS34-TP; Introduction Date: October 21, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 030840-SS34-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Family Name: SS34
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK34T; SK34-TP-HF; SS34; SS34-TP;
Introduction Date: October 21, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000978
Schottky Diodes & Rectifiers 7000978
Diode Schottky 40V 3A SMC

Diode Schottky 40V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7000978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000978P
Schottky Diodes & Rectifiers 7000978P
Diode Schottky 40V 3A SMC

Diode Schottky 40V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 9189629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189629
Schottky Diodes & Rectifiers 9189629
Diode Schottky 40V 3A SMC

Diode Schottky 40V 3A SMC

Supplier's Site
DIODE SCHOTTKY 40V 3A DO214AB - 866-SS34-E3/57T - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 3A DO214AB
866-SS34-E3/57T
DIODE SCHOTTKY 40V 3A DO214AB 866-SS34-E3/57T
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site
Rectifier, Schottky; DO-214AB; 3.0A IF;0.75V; 40V; 100A IFRM; 10000V/us; 1000pF - 70217403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Schottky; DO-214AB; 3.0A IF;0.75V; 40V; 100A IFRM; 10000V/us; 1000pF
70217403
Rectifier, Schottky; DO-214AB; 3.0A IF;0.75V; 40V; 100A IFRM; 10000V/us; 1000pF 70217403
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS34-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS34-E3/57T
Diodes >> Schottky Barrier Diodes (SBD) SS34-E3/57T
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 3A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5898 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5898
Schottky Rectifier, 3A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5898
SCHOTTKY RECTIFIER, 3A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8107 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8107
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8107
SCHOTTKY RECTIFIER, 3A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site
Single Diodes - SS34-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS34-E3/57T
Single Diodes SS34-E3/57T
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS34-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS34-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS34-E3/57T
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS34-E3/57T
Schottky Diodes & Rectifiers SS34-E3/57T
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS34-E3/57T SS34-E3/57TGICT-ND 030840-SS34-E3/57T 7000978 7000978P 866-SS34-E3/57T 70217403 SS34-E3/57T 05R5898 SS34-E3/57T SS34-E3/57T SS34-E3/57T
Product Name SMD 3A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS34-E3/57T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 3A DO214AB Rectifier, Schottky; DO-214AB; 3.0A IF;0.75V; 40V; 100A IFRM; 10000V/us; 1000pF Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 3A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DO-214AB, (SMC) Do-214ab (smc) DO-214AA SMC(DO-214AB) DO-214AB (SMC) DO-214AB (SMC) DO-214AB, SMC SMC (DO-214AB)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - FPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
Dual high-voltage switching diodes - BAV23S,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers