DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
110
120
130
140
150
160
161
162
163
164
165
166
167
168
169
170
171
172
180
190
200
210
220
230
250
300
350
400
417
| Product Name | Notes |
|---|---|
| "Inrush Current Limiter 1 Ohms ±20% 30A 1.260"" (32.00mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 8A 0.866"" (22.00mm)" | |
| "Inrush Current Limiter 16 Ohms ±20% 4A 0.591"" (15.00mm)" | |
| "Inrush Current Limiter 2.5 Ohms ±20% 15A 0.866"" (22.00mm)" | |
| "Inrush Current Limiter 2.5 Ohms ±20% 8A 0.866"" (22.00mm)" | |
| "Inrush Current Limiter 5 Ohms ±20% 6A 0.591"" (15.00mm)" | |
| "Inrush Current Limiter 5 Ohms ±20% 7A 0.591"" (15.00mm)" | |
| "Inrush Current Limiter 50 Ohms ±20% 2A 0.453"" (11.50mm)" | |
| "Inrush Current Limiter 500 mOhms ±20% 30A 1.260"" (32.00mm)" | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-uQFN (1.9x1) | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1) | |
| 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8) | |
| 11.5V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.5V Clamp 100A Ipp Tvs Diode Through Hole DO-13 | |
| 11.6V Clamp 100A Ipp Tvs Diode Through Hole DO-13 | |
| 14.1V Clamp 90A Ipp Tvs Diode Through Hole 1.5KE | |
| 14.1V Clamp 90A Ipp Tvs Diode Through Hole DO-13 | |
| 14.5V Clamp 90A Ipp Tvs Diode Through Hole 1.5KE | |
| 14.5V Clamp 90A Ipp Tvs Diode Through Hole DO-13 | |
| 14V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 16-UQFN (3.5x1.5) | |
| 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UQFN (2.5x1) | |
| 16.5V Clamp 70A Ipp Tvs Diode Through Hole 1.5KE | |
| 16.5V Clamp 70A Ipp Tvs Diode Through Hole DO-13 | |
| 16.7V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 17.1V Clamp 70A Ipp Tvs Diode Through Hole DO-13 | |
| 18V (Typ) Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3 | |
| 18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1) | |
| 18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (2x1) | |
| 18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666 | |
| 20.6V Clamp 60A Ipp Tvs Diode Through Hole 1.5KE | |
| 20.6V Clamp 60A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 20.6V Clamp 60A Ipp Tvs Diode Through Hole DO-13 | |
| 21.2V Clamp 70A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 21.4V Clamp 60A Ipp Tvs Diode Through Hole DO-13 | |
| 25.2V Clamp 50A Ipp Tvs Diode Through Hole 1.5KE | |
| 25.2V Clamp 50A Ipp Tvs Diode Through Hole DO-13 | |
| 25.5V Clamp 50A Ipp Tvs Diode Through Hole DO-13 | |
| 25V Clamp 60A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3 | |
| 3.8V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-uQFN (1.9x1) | |
| 30V Clamp 50A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 32V Clamp 40A Ipp Tvs Diode Through Hole DO-13 | |
| 37.5V Clamp 40A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 50NS, 1A, 300V, HIGH EFFICIENT R | |
| 50NS, 1A, 400V, HIGH EFFICIENT R | |
| 54.3V Clamp 23A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 54.3V Clamp 23A Ipp Tvs Diode Through Hole DO-13 | |
| 65.2V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 7.5V Clamp 160A Ipp Tvs Diode Through Hole DO-13 | |
| 70V Clamp 19A Ipp Tvs Diode Through Hole DO-13 | |
| 75NS, 1A, 1000V, HIGH EFFICIENT | |
| 75NS, 1A, 600V, HIGH EFFICIENT R | |
| 75NS, 1A, 800V, HIGH EFFICIENT R | |
| 9.4V Clamp 160A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| Clamp Ipp Tvs Diode Surface Mount 4-uQFN (1x0.8) | |
| Clamp Ipp Tvs Diode Surface Mount 5-uQFN (1.3x0.8) | |
| Clamp Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1) | |
| Clamp Ipp Tvs Diode Surface Mount SOT-666 | |
| Diode Array 1 Pair Common Cathode Standard 650V 56A (DC) Through Hole TO-247-3 | |
| DIODE GEN PURP 1A TS-1 | |
| DIODE GEN PURP 300V 1A TS-1 | |
| DIODE GEN PURP 400V 1A TS-1 | |
| DIODE GEN PURP 5000V 0.2A DO15 | |
| DIODE GEN PURP 600V 1A TS-1 | |
| DIODE GEN PURP 800V 1A TS-1 | |
| DIODE GP 6000V 0.2A DO204AC | |
| DIODE SIL CARB 600V 10A PGTO2523 | |
| DIODE SIL CARB 600V 10A TO252-3 | |
| DIODE SIL CARB 600V 8A PGTO252-3 | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 1200V 2A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 1200V 2A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 1200V 5A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 1200V 5A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 1200V 7.5A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 1200V 8A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 600V 10A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 10A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Silicon Carbide Schottky 600V 10A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 600V 10A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 600V 12A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 3A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 3A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 600V 3A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 4A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 600V 5.6A Surface Mount PG-TO252-3-11 | |
| Diode Silicon Carbide Schottky 600V 5A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 5A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 600V 5A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO220-3-45 | |
| Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 600V 8A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 8A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 600V 8A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 600V 9A (DC) Surface Mount PG-TO252-3 | |
| Diode Silicon Carbide Schottky 600V 9A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 600V 9A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 12A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 12A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 13A (DC) Surface Mount PG-HDSOP-10-1 | |
| Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 18A (DC) Surface Mount PG-HDSOP-10-1 | |
| Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 24A (DC) Surface Mount PG-HDSOP-10-1 | |
| Diode Silicon Carbide Schottky 650V 24A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 27A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 29A (DC) Surface Mount PG-HDSOP-10-1 | |
| Diode Silicon Carbide Schottky 650V 2A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 2A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 34A (DC) Surface Mount PG-HDSOP-10-1 | |
| Diode Silicon Carbide Schottky 650V 3A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 3A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 650V 43A (DC) Surface Mount PG-HDSOP-10-1 | |
| Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 650V 51A (DC) Surface Mount PG-HDSOP-10-1 | |
| Diode Silicon Carbide Schottky 650V 5A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 650V 5A (DC) Through Hole PG-TO220-2 | |
| Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole PG-TO220-2-2 | |
| Diode Silicon Carbide Schottky 650V 9A (DC) Through Hole PG-TO220-2-1 | |
| Diode Silicon Carbide Schottky 650V 9A (DC) Through Hole PG-TO220-2-2 | |
| DIODE STANDARD 1000V 1A TS1 | |
| Diode Standard 100V 1A Through Hole TS-1 | |
| DIODE STANDARD 100V 1A TS1 | |
| Diode Standard 1200V 28A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 1200V 31A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 1200V 50A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 1A Through Hole TS-1 | |
| Diode Standard 200V 1A Through Hole TS-1 | |
| DIODE STANDARD 200V 1A TS1 | |
| Diode Standard 300V 1A Through Hole TS-1 | |
| DIODE STANDARD 300V 1A TS1 | |
| Diode Standard 400V 1A Through Hole TS-1 | |
| DIODE STANDARD 400V 1A TS1 | |
| Diode Standard 5000V 200mA Through Hole DO15/DO204AC | |
| Diode Standard 50V 1A Through Hole TS-1 | |
| DIODE STANDARD 50V 1A TS1 | |
| Diode Standard 6000V 200mA Through Hole DO15/DO204AC | |
| Diode Standard 600V 100A Chassis Mount HALF-PAK | |
| Diode Standard 600V 14.7A (DC) Surface Mount PG-TO252-3 | |
| Diode Standard 600V 19.3A (DC) Surface Mount PG-TO252-3 | |
| Diode Standard 600V 19.3A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 600V 1A Through Hole TS-1 | |
| DIODE STANDARD 600V 1A TS1 | |
| Diode Standard 600V 29.2A (DC) Surface Mount PG-TO252-3 | |
| Diode Standard 600V 29.2A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 600V 41A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 600V 52.3A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 600V 7.3A (DC) Surface Mount PG-TO252-3 | |
| Diode Standard 600V 71A (DC) Surface Mount PG-TO263-3-2 | |
| Diode Standard 650V 74A (DC) Through Hole PG-TO247-3-AI | |
| Diode Standard 800V 1A Through Hole TS-1 | |
| DIODE STANDARD 800V 1A TS1 | |
| DIODE STD 1500V 500MA DO204AC | |
| DIODE STD 2000V 500MA DO204AC | |
| DIODE STD 3000V 200MA DO204AC | |
| DIODE STD 6000V 200MA DO204AC | |
| HVA2.5-AQ | |
| ICL 1 OHM 20% 14A 19MM | |
| ICL 1 OHM 20% 16A 23MM | |
| ICL 1 OHM 20% 20A 28MM | |
| ICL 1 OHM 20% 30A 34MM | |
| ICL 1 OHM 20% 6A 12MM | |
| ICL 1 OHM 20% 7A 13MM | |
| ICL 1 OHM 20% 9.5MM | |
| ICL 1 OHM 20% 9A 16MM | |
| ICL 1.3 OHM 20% 6A 12MM | |
| ICL 1.3 OHM 20% 7A 13MM | |
| ICL 1.3 OHM 20% 9A 16MM | |
| ICL 1.5 OHM 20% 12A 19MM | |
| ICL 1.5 OHM 20% 14A 23MM | |
| ICL 1.5 OHM 20% 17A 28MM | |
| ICL 1.5 OHM 20% 25A 34MM | |
| ICL 1.5 OHM 20% 6A 12MM | |
| ICL 1.5 OHM 20% 7A 13MM | |
| ICL 1.5 OHM 20% 9.5MM | |
| ICL 1.5 OHM 20% 9A 16MM | |
| ICL 10 OHM 20% 10A 34MM | |
| ICL 10 OHM 20% 1A 7MM | |
| ICL 10 OHM 20% 2.5A 9.5MM | |
| ICL 10 OHM 20% 2A 8.5MM | |
| ICL 10 OHM 20% 3A 12MM | |
| ICL 10 OHM 20% 4A 13MM | |
| ICL 10 OHM 20% 5A 16MM | |
| ICL 10 OHM 20% 6A 19MM | |
| ICL 10 OHM 20% 7A 23MM | |
| ICL 10 OHM 20% 8.5A 28MM | |
| ICL 100 OHM 20% 1.5A 13MM | |
| ICL 100 OHM 20% 1A 12MM | |
| ICL 100 OHM 20% 2A 16MM | |
| ICL 12 OHM 20% 1A 7MM | |
| ICL 12 OHM 20% 3A 12MM | |
| ICL 12 OHM 20% 4A 13MM | |
| ICL 12 OHM 20% 5.5A 19MM | |
| ICL 12 OHM 20% 5A 16MM | |
| ICL 12 OHM 20% 6.5A 23MM | |
| ICL 12 OHM 20% 8A 28MM | |
| ICL 12 OHM 20% 9A 34MM | |
| ICL 120 OHM 20% 1.5A 13MM | |
| ICL 120 OHM 20% 1.5A 16MM | |
| ICL 120 OHM 20% 1A 12MM | |
| ICL 13 OHM 20% 3A 12MM | |
| ICL 13 OHM 20% 5.5A 19MM | |
| ICL 13 OHM 20% 6.5A 23MM | |
| ICL 15 OHM 20% 2.5A 12MM | |
| ICL 15 OHM 20% 2.5A 9.5MM | |
| ICL 15 OHM 20% 2A 8.5MM | |
| ICL 15 OHM 20% 3A 13MM | |
| ICL 15 OHM 20% 4A 16MM | |
| ICL 15 OHM 20% 5A 19MM | |
| ICL 15 OHM 20% 6A 23MM | |
| ICL 15 OHM 20% 7.5A 28MM | |
| ICL 15 OHM 20% 8A 34MM | |
| ICL 16 OHM 20% 1A 7MM | |
| ICL 16 OHM 20% 2.5A 12MM | |
| ICL 16 OHM 20% 3A 13MM | |
| ICL 16 OHM 20% 4A 16MM | |
| ICL 16 OHM 20% 5.5A 23MM | |
| ICL 16 OHM 20% 5A 19MM | |
| ICL 18 OHM 20% 3A 13MM | |
| ICL 18 OHM 20% 5.5A 23MM | |
| ICL 18 OHM 20% 5A 19MM | |
| ICL 18 OHM 20% 6.5A 28MM | |
| ICL 18 OHM 20% 8A 34MM | |
| ICL 2 OHM 20% 11A 19MM | |
| ICL 2 OHM 20% 12.5A 23MM | |
| ICL 2 OHM 20% 15A 28MM | |
| ICL 2 OHM 20% 23A 34MM | |
| ICL 2 OHM 20% 8A 16MM | |
| ICL 2.5 OHM 20% 10A 19MM | |
| ICL 2.5 OHM 20% 11.5A 23MM | |
| ICL 2.5 OHM 20% 14A 28MM | |
| ICL 2.5 OHM 20% 18A 34MM | |
| ICL 2.5 OHM 20% 4A 9.5MM | |
| ICL 2.5 OHM 20% 5.5A 12MM | |
| ICL 2.5 OHM 20% 6A 13MM | |
| ICL 2.5 OHM 20% 7.5A 16MM | |
| ICL 20 OHM 20% 1.5A 8.5MM | |
| ICL 20 OHM 20% 1A 7MM | |
| ICL 20 OHM 20% 2.5A 12MM | |
| ICL 20 OHM 20% 2A 9.5MM | |
| ICL 20 OHM 20% 3A 13MM | |
| ICL 20 OHM 20% 4.5A 19MM | |
| ICL 20 OHM 20% 4A 16MM | |
| ICL 20 OHM 20% 5.5A 23MM | |
| ICL 20 OHM 20% 6A 28MM | |
| ICL 20 OHM 20% 7A 34MM | |
| ICL 22 OHM 20% 2.5A 12MM | |
| ICL 25 OHM 20% 2A 12MM | |
| ICL 25 OHM 20% 3.5A 16MM | |
| ICL 3 OHM 20% 10.5A 23MM | |
| ICL 3 OHM 20% 13A 28MM | |
| ICL 3 OHM 20% 17A 34MM | |
| ICL 3 OHM 20% 2A 7MM | |
| ICL 3 OHM 20% 3A 8.5MM | |
| ICL 3 OHM 20% 4A 9.5MM | |
| ICL 3 OHM 20% 5.5A 12MM | |
| ICL 3 OHM 20% 7A 16MM | |
| ICL 3 OHM 20% 9A 19MM | |
| ICL 30 OHM 20% 1.5A 9.5MM | |
| ICL 30 OHM 20% 1A 8.5MM | |
| ICL 30 OHM 20% 2.5A 13MM | |
| ICL 30 OHM 20% 2A 12MM | |
| ICL 30 OHM 20% 3A 16MM | |
| ICL 30 OHM 20% 4.5A 28MM | |
| ICL 30 OHM 20% 4A 19MM | |
| ICL 30 OHM 20% 4A 23MM | |
| ICL 30 OHM 20% 5.5A 34MM | |
| ICL 33 OHM 20% 3A 16MM | |
| ICL 4 OHM 20% 12A 28MM | |
| ICL 4 OHM 20% 16A 34MM | |
| ICL 4 OHM 20% 2A 7MM | |
| ICL 4 OHM 20% 3A 8.5MM | |
| ICL 4 OHM 20% 4.5A 12MM | |
| ICL 4 OHM 20% 5A 13MM | |
| ICL 4 OHM 20% 6.5A 16MM | |
| ICL 4 OHM 20% 8.5A 19MM | |
| ICL 4 OHM 20% 9.5A 23MM | |
| ICL 4.7 OHM 20% 11.5A 28MM | |
| ICL 4.7 OHM 20% 15A 34MM | |
| ICL 4.7 OHM 20% 4.5A 13MM | |
| ICL 4.7 OHM 20% 8A 19MM | |
| ICL 4.7 OHM 20% 9A 23MM | |
| ICL 47 OHM 20% 2A 12MM | |
| ICL 47 OHM 20% 3A 16MM | |
| ICL 5 OHM 20% 11A 28MM | |
| ICL 5 OHM 20% 14A 34MM | |
| ICL 5 OHM 20% 2A 7MM | |
| ICL 5 OHM 20% 3.5A 9.5MM | |
| ICL 5 OHM 20% 3A 8.5MM | |
| ICL 5 OHM 20% 4.5A 12MM | |
| ICL 5 OHM 20% 5A 13MM | |
| ICL 5 OHM 20% 6A 16MM | |
| ICL 5 OHM 20% 7.5A 19MM | |
| ICL 5 OHM 20% 9A 23MM | |
| ICL 50 OHM 20% 2.5A 16MM | |
| ICL 50 OHM 20% 2A 12MM | |
| ICL 50 OHM 20% 2A 13MM | |
| ICL 500 MOHM 20% 20A 28MM | |
| ICL 500 MOHM 20% 30A 34MM | |
| ICL 6 OHM 20% 3.5A 9.5MM | |
| ICL 6 OHM 20% 3A 8.5MM | |
| ICL 6 OHM 20% 5.5A 16MM | |
| ICL 6 OHM 20% 7A 19MM | |
| ICL 6 OHM 20% 8.5A 23MM | |
| ICL 6.8 OHM 20% 10A 28MM | |
| ICL 6.8 OHM 20% 12A 34MM | |
| ICL 6.8 OHM 20% 3.5A 12MM | |
| ICL 60 OHM 20% 1A 9.5MM | |
| ICL 60 OHM 20% 2.5A 16MM | |
| ICL 7 OHM 20% 10A 28MM | |
| ICL 7 OHM 20% 12A 34MM | |
| ICL 7 OHM 20% 3A 8.5MM | |
| ICL 7 OHM 20% 3A 9.5MM | |
| ICL 7 OHM 20% 4A 13MM | |
| ICL 7 OHM 20% 5A 16MM | |
| ICL 7 OHM 20% 6.5A 19MM | |
| ICL 7 OHM 20% 7A 19MM | |
| ICL 7 OHM 20% 8A 23MM | |
| ICL 700 MOHM 20% 15A 19MM | |
| ICL 700 MOHM 20% 18A 23MM | |
| ICL 700 MOHM 20% 20A 28MM | |
| ICL 700 MOHM 20% 30A 34MM | |
| ICL 700 MOHM 20% 6A 12MM | |
| ICL 700 MOHM 20% 7A 13MM | |
| ICL 700 MOHM 20% 8A 16MM | |
| ICL 8 OHM 20% 11A 34MM | |
| ICL 8 OHM 20% 1A 7MM | |
| ICL 8 OHM 20% 2.5A 9.5MM | |
| ICL 8 OHM 20% 2A 8.5MM | |
| ICL 8 OHM 20% 3.5A 12MM | |
| ICL 8 OHM 20% 4A 13MM | |
| ICL 8 OHM 20% 5A 16MM | |
| ICL 8 OHM 20% 6.5A 19MM | |
| ICL 8 OHM 20% 7.5A 23MM | |
| ICL 8 OHM 20% 9.5A 28MM | |
| ICL 80 OHM 20% 1.5A 12MM | |
| ICL 80 OHM 20% 1.5A 13MM | |
| ICL 80 OHM 20% 2.5A 16MM | |
| ICL | |
| RF Diode Schottky - 1 Pair Common Anode 15V 1A SOT-323 | |
| RF Diode Schottky - 1 Pair Common Anode 4V SOT-23-3 | |
| RF Diode Schottky - 1 Pair Common Anode 4V SOT-323 | |
| RF Diode Schottky - 1 Pair Common Cathode 15V 1A SOT-323 | |
| RF Diode Schottky - 1 Pair Common Cathode 4V SOT-23-3 | |
| RF Diode Schottky - 1 Pair Common Cathode 4V SOT-323 | |
| RF Diode Schottky - 1 Pair Isolated 15V 1A SOT-363 | |
| RF Diode Schottky - 1 Pair Isolated 4V SOT-363 | |
| RF Diode Schottky - 1 Pair Series Connection 2V SOT-23-3 | |
| RF Diode Schottky - 1 Pair Series Connection 2V SOT-323 | |
| RF Diode Schottky - 1 Pair Series Connection 4V 75mW SOT-23-3 | |
| RF Diode Schottky - 1 Pair Series Connection 4V SOT-23-3 | |
| RF Diode Schottky - 1 Pair Series Connection 4V SOT-323 | |
| RF Diode Schottky - 2 Independent 2V SOT-143-4 | |
| RF Diode Schottky - 2 Independent 4V SOT-143-4 | |
| RF Diode Schottky - 2 Pair Common Anode 15V 1A SOT-363 | |
| RF Diode Schottky - 2 Pair Common Cathode 15V 1A SOT-363 | |
| RF Diode Schottky - 2 Pair Series Connection 15V 1A SOT-363 | |
| RF Diode Schottky - 2 Pair Series Connection 2V SOT-363 | |
| RF Diode Schottky - 2 Pair Series Connection 4V 75mW SOT-143-4 | |
| RF Diode Schottky - 2 Pair Series Connection 4V SOT-363 | |
| RF Diode Schottky - 3 Independent 15V 1A SOT-363 | |
| RF Diode Schottky - 3 Independent 2V SOT-363 | |
| RF Diode Schottky - 3 Independent 4V SOT-363 | |
| RF Diode Schottky - Cross Over 4V 75mW SOT-143-4 | |
| RF Diode Schottky - Single 15V 1A SOD-323 | |
| RF Diode Schottky - Single 15V 1A SOD-523 | |
| RF Diode Schottky - Single 2V SOD-323 | |
| RF Diode Schottky - Single 2V SOD-523 | |
| RF Diode Schottky - Single 2V SOT-23-3 | |
| RF Diode Schottky - Single 2V SOT-323 | |
| RF Diode Schottky - Single 4V 75mW SOT-23-3 | |
| RF Diode Schottky - Single 4V SOD-323 | |
| RF Diode Schottky - Single 4V SOT-23-3 | |
| RF Diode Schottky - Single 4V SOT-323 | |
| RF Diode Standard - 2 Independent 30V 20mA 300mW TO-71 | |
| RF Diode Standard - 2 Independent 30V 20mA 300mW TO-78-6 |
| << Prev | Next >> |