DIODE SIL CARB 600V 8A TO252-3 Product overview: IDD08SG60CXTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD08SG60CXTMA2 can be used for catalog matching and distributor lookup.
DIODE SIL CARB 600V 8A PGTO252-3
DIODE SIL CARB 600V 8A PGTO252-3
Diode Silicon Carbide Schottky 600V 8A (DC) Surface Mount PG-TO252-3
Win Source Part Number: 980911-IDD08SG60CXTM
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.1 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 70 µA @ 600 V
Capacitance @ Vr, F: 240pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP001632510,INFINFID
Base Product Number: IDD08SG60
INFINEON SIC DIODES IDD08SG60CXTMA2
INFINEON SIC DIODES IDD08SG60CXTMA2
INFINEON SIC DIODES IDD08SG60CXTMA2
DIODE SIL CARB 600V 8A TO252-3
DIODE SIL CARB 600V 8A TO252-3
Schottky Diodes & Rectifiers SIC DIODES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-IDD08SG60CXTMA2 | 448-IDD08SG60CXTMA2CT-ND | 980911-IDD08SG60CXTMA2 | 2580955 | IDD08SG60CXTMA2 | IDD08SG60CXTMA2 | IDD08SG60CXTMA2 |
| Product Name | 600V 8A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | TO-252-3 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| VF | 2.1 volts | 2.1 volts | 2.1 volts |