Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO220-3-45
DIODE SIL CARB 600V 6A TO263-3-2 Product overview: IDB06S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB06S60C can be used for catalog matching and distributor lookup.
DIODE SIL CARB 600V 6A TO220-3
DIODE SIL CARB 600V 6A TO263-3-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | IDB06S60C-ND | 280-IDB06S60C | IDB06S60C | IDB06S60C |
| Product Name | Single Diodes | 600V 6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | Tape & Reel (TR) | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 600 volts |