Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: HSMS-8209-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8209-TR1G can be used for catalog matching and distributor lookup.
RF Diode Schottky - Cross Over 4V 75mW SOT-143-4
Manufacturer: Broadcom Limited
Win Source Part Number: 068270-HSMS-8209-TR1
Packaging: Reel - TR
Diode Type: Schottky - Cross Over
Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 75mW
Resistance @ If, F: 14 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 4V 75MW SOT143-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-8209-TR1G | HSMS-8209-TR1G-ND | 068270-HSMS-8209-TR1G | HSMS-8209-TR1G |
| Product Name | 150ohm Diode and Rectifier | RF Diodes | RF Diodes - HSMS-8209-TR1G | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | TO-253-4, TO-253AA | SOT143; SOT-143-4 | SOT143; SOT-143-4 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Cross Over |