STMicroelectronics, Inc. TVS Diodes HSP181-2W3Y

Description
29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet
Description
29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-HSP181-2W3YTR-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
TVS Diodes - 497-HSP181-2W3YCT-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362399-HSP181-2W3Y - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362399-HSP181-2W3Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362399-HSP181-2W3Y
Win Source Part Number: 1362399-HSP181-2W3Y Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323-3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive, USB REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 21.5V Voltage - Clamping (Max) @ Ipp: 29V Current - Peak Pulse (10/1000µs): 2A (8/20µs) Power - Peak Pulse: 50W Power Line Protection: No Capacitance @ Frequency: 2.1pF @ 1MHz Unidirectional Channels: 2

Win Source Part Number: 1362399-HSP181-2W3Y
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Breakdown (Min): 21.5V
Voltage - Clamping (Max) @ Ipp: 29V
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Power - Peak Pulse: 50W
Power Line Protection: No
Capacitance @ Frequency: 2.1pF @ 1MHz
Unidirectional Channels: 2

Buy Now Datasheet
Automotive Dual 18V TVS Protection Diode - 144-HSP181-2W3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual 18V TVS Protection Diode
144-HSP181-2W3Y
Automotive Dual 18V TVS Protection Diode 144-HSP181-2W3Y
AUTOMOTIVE GRADE 18V DUAL-LINE H Product overview: HSP181-2W3Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP181-2W3Y can be used for catalog matching and distributor lookup.

AUTOMOTIVE GRADE 18V DUAL-LINE H Product overview: HSP181-2W3Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP181-2W3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - HSP181-2W3Y - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
HSP181-2W3Y
TVS Diodes HSP181-2W3Y
AUTOMOTIVE GRADE 18V DUAL-LINE H

AUTOMOTIVE GRADE 18V DUAL-LINE H

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - HSP181-2W3Y - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
HSP181-2W3Y
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) HSP181-2W3Y
29V 21.5V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

29V 21.5V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP181-2W3Y - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP181-2W3Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP181-2W3Y
AUTOMOTIVE GRADE 18V DUAL-LINE H

AUTOMOTIVE GRADE 18V DUAL-LINE H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-HSP181-2W3YTR-ND 1362399-HSP181-2W3Y 144-HSP181-2W3Y HSP181-2W3Y HSP181-2W3Y HSP181-2W3Y
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Automotive Dual 18V TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323 SOT323; SOT-323-3
Peak Pulse Power 50 watts 50 watts 50 watts 50 watts
VC 29 volts 29 volts 29 volts 29 volts
VBR 21.5 volts 21.5 volts 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data