Broadcom Inc. RF Diodes - HSMS-282R-BLKG HSMS-282R-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181965-HSMS-282R-BL KG Packaging: Strip Current - Max: 1A Diode Type: Schottky - 2 Pair Series Connection Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 0V, 1MHz Resistance at If, F: 12Ohm at 5mA, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181965-HSMS-282R-BL KG Packaging: Strip Current - Max: 1A Diode Type: Schottky - 2 Pair Series Connection Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 0V, 1MHz Resistance at If, F: 12Ohm at 5mA, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-282R-BLKG - 1181965-HSMS-282R-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-282R-BLKG
1181965-HSMS-282R-BLKG
RF Diodes - HSMS-282R-BLKG 1181965-HSMS-282R-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1181965-HSMS-282R-BL KG Packaging: Strip Current - Max: 1A Diode Type: Schottky - 2 Pair Series Connection Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 0V, 1MHz Resistance at If, F: 12Ohm at 5mA, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181965-HSMS-282R-BLKG
Packaging: Strip
Current - Max: 1A
Diode Type: Schottky - 2 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 12Ohm at 5mA, 1MHz

Buy Now
RF Diodes - 516-2847-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-2847-ND
RF Diodes 516-2847-ND
RF Diode Schottky - 2 Pair Series Connection 15V 1A SOT-363

RF Diode Schottky - 2 Pair Series Connection 15V 1A SOT-363

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-282R-BLKG
Diode and Rectifier 284-HSMS-282R-BLKG
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282R-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282R-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282R-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282R-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-282R-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-282R-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-282R-BLKG
RF DIODE SCHOTTKY 15V SOT363

RF DIODE SCHOTTKY 15V SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 1181965-HSMS-282R-BLKG 516-2847-ND 284-HSMS-282R-BLKG HSMS-282R-BLKG
Product Name RF Diodes - HSMS-282R-BLKG RF Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky - 2 Pair Series Connection Schottky
Life Cycle Stage Obsolete Removed; Obsolete
CT 1 pF 1 pF
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data