Manufacturer: Broadcom Limited
Win Source Part Number: 1044106-HSMS-286B-TR
Packaging: Reel - TR
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
RF Diode Schottky - Single 4V SOT-323
Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-286B-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286B-TR2G can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 4V SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1044106-HSMS-286B-TR2G | HSMS-286B-TR2G-ND | 284-HSMS-286B-TR2G | HSMS-286B-TR2G |
| Product Name | RF Diodes - HSMS-286B-TR2G | RF Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Schottky; Schottky - Single | Schottky | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape and Reel | SOT323; SOT-323 |