Manufacturer: STMicroelectronics
Win Source Part Number: 1044133-HSP051-4N10
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.4pF @ 200MHz to 3GHz
Family Name: HSP051-4N10
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-uQFN (1.9x1)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 4.5V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 1A (8/20μs)
Alternative Parts (Cross-Reference): SP0544TUTG; ESD7484; IP4234CZ6;
Introduction Date: July 11, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-uQFN (1.9x1)
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-uQFN (1.9x1)
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-uQFN (1.9x1)
4-line ESD protection for high speed lines Product overview: HSP051-4N10 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP051-4N10 can be used for catalog matching and distributor lookup.
TVS DIODE 3.6VWM 10VC 10UQFN
TVS DIODE 3.6VWM 10VC 10UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1044133-HSP051-4N10 | 497-15060-2-ND | 144-HSP051-4N10 | HSP051-4N10 | HSP051-4N10 |
| Product Name | TVS - TVS - Diodes - HSP051-4N10 | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-uQFN (1.9x1) | 10-XFDFN | 10-XFDFN | 10-uQFN (1.9x1) | |
| VWM | 5 volts | ||||
| IPPM | 1 amps | ||||
| VC | 10 volts | 10 volts | 10 volts | 10 volts | |
| VBR | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts |