DIODE SIL CARB 600V 6A TO252-3 Product overview: IDD06SG60CXTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06SG60CXTMA2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1155123-IDD06SG60CXT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Alternative Parts (Cross-Reference): IDD06SG60C; IDD06SG60CXTMA1;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 448-IDD06SG60CXTMA2C
Base Product Number: IDD06SG60
Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3
Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3
Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3
Schottky Diodes & Rectifiers SIC DIODES
DIODE SIL CARB 600V 6A TO252-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-IDD06SG60CXTMA2 | 1155123-IDD06SG60CXTMA2 | 448-IDD06SG60CXTMA2TR-ND | IDD06SG60CXTMA2 | IDD06SG60CXTMA2 |
| Product Name | 600V 6A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |