DComponents Corporation Single Diodes HV6

Description
DIODE STD 6000V 200MA DO204AC
Request a Quote Datasheet
Description
DIODE STD 6000V 200MA DO204AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-HV6CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-HV6CT-ND
Single Diodes 5245-HV6CT-ND
DIODE STD 6000V 200MA DO204AC

DIODE STD 6000V 200MA DO204AC

Buy Now Datasheet
Single Diodes - 5245-HV6TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-HV6TB-ND
Single Diodes 5245-HV6TB-ND
Diode Standard 6000V 200mA Through Hole DO15/DO204AC

Diode Standard 6000V 200mA Through Hole DO15/DO204AC

Buy Now Datasheet
Single Diodes - 5245-HV6DKRINACTIVE-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 6000V 200MA DO204AC

DIODE STD 6000V 200MA DO204AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-HV6CT-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details