DIODE SIL CARB 600V 10A PGTO2523
DIODE SIL CARB 600V 10A TO252-3
Diode Silicon Carbide Schottky 600V 10A (DC) Surface Mount PG-TO252-3
Schottky Diodes & Rectifiers SIC DIODES
DIODE SIL CARB 600V 10A TO252-3
DIODE SIL CARB 600V 10A TO252-3
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 448-IDD10SG60CXTMA2DKR-ND | IDD10SG60CXTMA2 | IDD10SG60CXTMA2 | IDD10SG60CXTMA2 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-252-3 | |||
| VF | 2.1 volts | 2.1 volts | ||
| VR | 600 volts |