Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282P-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282P-TR1G can be used for catalog matching and distributor lookup.
RF Diode Schottky - 2 Pair Series Connection 15V 1A SOT-363
Manufacturer: Broadcom Limited
Win Source Part Number: 1181964-HSMS-282P-TR
Packaging: Reel
Current - Max: 1A
Diode Type: Schottky - 2 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-282P
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 12Ohm at 5mA, 1MHz
RF DIODE SCHOTTKY 15V SOT363
RF DIODE SCHOTTKY 15V SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-282P-TR1G | 516-2519-2-ND | 1181964-HSMS-282P-TR1G | HSMS-282P-TR1G | HSMS-282P-TR1G |
| Product Name | Diode and Rectifier | RF Diodes | RF Diodes - HSMS-282P-TR1G | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |