Manufacturer: Broadcom Limited
Win Source Part Number: 776231-HSMS-2865-BLK
Packaging: Cut Strip
Operating Temperature Range: 150°C (TJ)
Package: TO-253-4, TO-253AA
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz
Family Name: HSMS-2865
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-143-4
Voltage - Peak Reverse (Maximum): 4V
Alternative Parts (Cross-Reference): HSMS-2865; HSMS-2865-TR1G; HSMS-2865-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 100
RF Diode Schottky - 2 Independent 4V SOT-143-4
Mixer Diode, C Band, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2865-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2865-BLKG can be used for catalog matching and distributor lookup.
RF DIODE, SCHOTTKY 0.3PF 7V SOT-143; Diode Configuration:Dual Independent; Reverse Voltage:-; Forward Current:1mA; Forward Voltage:350mV; Diode Capacitance:0.3pF; Diode Case Style:SOT-143; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes
RF DIODE SCHOTTKY 4V SOT143-4
RF DIODE SCHOTTKY 4V SOT143-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 776231-HSMS-2865-BLKG | 516-2849-ND | 284-HSMS-2865-BLKG | 63J9619 | HSMS-2865-BLKG | HSMS-2865-BLKG |
| Product Name | RF Diodes - HSMS-2865-BLKG | RF Diodes | Diode and Rectifier | Rf Diode, Schottky 0.3Pf 7V Sot-143; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Diode Type | Schottky; Schottky - 2 Independent | Schottky | Schottky | Schottky | ||
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | |||||
| Package | TO-253-4, TO-253AA | Bulk | SOT143; SOT-143 | SOT143; SOT-143-4 | TO-253-4, TO-253AA |